TE Connectivity
Ring Terminals
321866-1
Description
Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ] Product Length : 48.89 MM [1.925 INCH ] Stud Diameter : 6.73 MM [.265 INCH ] Tongue Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 118500
Packaging Features Packaging Method : Loose Piece
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/4, M6 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ] Product Length : 48.89 MM [1.925 INCH ] Stud Diameter : 6.73 MM [.265 INCH ] Tongue Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 118500
Packaging Features Packaging Method : Loose Piece
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/4, M6 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ] Product Length : 48.89 MM [1.925 INCH ] Stud Diameter : 6.73 MM [.265 INCH ] Tongue Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 118500
Packaging Features Packaging Method : Loose Piece
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/4, M6 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Underplating Material : None
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
Dimensions
- Barrel Inside Diameter : 11.28 MM [.444 INCH ]
- Product Length : 48.89 MM [1.925 INCH ]
- Stud Diameter : 6.73 MM [.265 INCH ]
- Tongue Thickness : 1.78 MM [.07 INCH ]
- Wire Size (MMSQ) : 42.4 - 60.6
- Wire Size (AWG) : 1/0
- Wire Size (CMA) : 83700 - 118500
Packaging Features
- Packaging Method : Loose Piece
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : 1/4, M6
- Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
321866-1 |
|
Product Name
|
Ring Terminals |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
18 to 20 AWG
International
0.5000 to 0.8000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details