TE Connectivity Spade Terminals 321558

Description
Body Features Terminal & Contact Weight : 2.072 G  [.073 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 21.41 MM  [.841 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.072 G  [.073 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 21.41 MM  [.841 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 321558 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
321558
Spade Terminals 321558
Body Features Terminal & Contact Weight : 2.072 G  [.073 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 21.41 MM  [.841 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.072 G  [.073 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Rectangular Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Product Length : 21.41 MM  [.841 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
321558
Terminals 321558
Terminals TERMINAL RECT SZ 10

Terminals TERMINAL RECT SZ 10

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 321558 321558
Product Name Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 1-192004-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers