TE Connectivity Splices 321235

Description
Body Features Insulation Material : Vinyl Terminal & Contact Weight : 3.07 G  [.108 OZ ] Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Dimensions Product Length : 53.16 MM  [2.093 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program), CSA Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Vinyl Terminal & Contact Weight : 3.07 G  [.108 OZ ] Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Dimensions Product Length : 53.16 MM  [2.093 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program), CSA Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 321235 - TE Connectivity
Berwyn, PA, United States
Splices
321235
Splices 321235
Body Features Insulation Material : Vinyl Terminal & Contact Weight : 3.07 G  [.108 OZ ] Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Dimensions Product Length : 53.16 MM  [2.093 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program), CSA Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulation Material : Vinyl
  • Terminal & Contact Weight : 3.07 G  [.108 OZ ]

Configuration Features


  • Splice Capacity : 1

Contact Features


  • Contact Base Material : Brass

Dimensions


  • Product Length : 53.16 MM  [2.093 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .33 - 6
  • Wire Size (AWG) : 22 - 10

Housing Features


  • Housing Material : PVC

Industry Standards


  • Compatible With Agency/Standards Products : RU (UL Component Program), CSA
  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet
RECEPT, FASTON SPLICE 22-10 - 321235 - Heilind Electronics, Inc.
Wilmington, MA, United States
RECEPT, FASTON SPLICE 22-10
321235
RECEPT, FASTON SPLICE 22-10 321235
RECEPT, FASTON SPLICE 22-10

RECEPT, FASTON SPLICE 22-10

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 321235 321235
Product Name Splices RECEPT, FASTON SPLICE 22-10
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details