TE Connectivity Splices 320788

Description
Body Features Primary Product Color : Green Terminal & Contact Weight (G) : 4.079 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ] Product Length : 40.01 MM  [1.575 INCH ] Terminal Material Thickness : 1.09 MM  [.043 INCH ] Wire Size (MMSQ) : .8 - 8 Wire Size (AWG) : 18 - 8 Wire Size (CMA) : 10320 - 20820 Wire Size (KCMIL) : 10.32 - 20.82 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Terminal & Contact Weight (G) : 4.079 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ] Product Length : 40.01 MM  [1.575 INCH ] Terminal Material Thickness : 1.09 MM  [.043 INCH ] Wire Size (MMSQ) : .8 - 8 Wire Size (AWG) : 18 - 8 Wire Size (CMA) : 10320 - 20820 Wire Size (KCMIL) : 10.32 - 20.82 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 320788 - TE Connectivity
Berwyn, PA, United States
Splices
320788
Splices 320788
Body Features Primary Product Color : Green Terminal & Contact Weight (G) : 4.079 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ] Product Length : 40.01 MM  [1.575 INCH ] Terminal Material Thickness : 1.09 MM  [.043 INCH ] Wire Size (MMSQ) : .8 - 8 Wire Size (AWG) : 18 - 8 Wire Size (CMA) : 10320 - 20820 Wire Size (KCMIL) : 10.32 - 20.82 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Green
  • Terminal & Contact Weight (G) : 4.079

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ]
  • Product Length : 40.01 MM  [1.575 INCH ]
  • Terminal Material Thickness : 1.09 MM  [.043 INCH ]
  • Wire Size (MMSQ) : .8 - 8
  • Wire Size (AWG) : 18 - 8
  • Wire Size (CMA) : 10320 - 20820
  • Wire Size (KCMIL) : 10.32 - 20.82

Identification Marking


  • Splice Marking : ECV

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 250

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
SPLICE,CE 18-8 - 320788 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,CE 18-8
320788
SPLICE,CE 18-8 320788
SPLICE,CE 18-8

SPLICE,CE 18-8

Buy Now
Terminals - Wire Splice Connectors - A09061-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09061-ND
Terminals - Wire Splice Connectors A09061-ND
CONN SPLICE 8-18 AWG CRIMP

CONN SPLICE 8-18 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 320788 320788 A09061-ND
Product Name Splices SPLICE,CE 18-8 Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details