Ring Terminal Connector 7/16 Stud Circular 4 AWG Crimp
Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes
TERMINAL,SOLIS R 4 7/16
TERMINAL,SOLIS R 4 7/16 ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 320743-ND | 320743 | 30AC4247 | 80K4732 |
| Product Name | Ring Connectors | Stud Size - Metric Amp - Te Connectivity | Terminal,solis R 4 7/16 Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |