Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp
CONN RING CIRC 14-16AWG #5/16
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
CONN RING CIRC 14-16AWG #5/16
| Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 320575 | A27263-ND | 320575 | 66H6958 | 792-320575 |
| Product Name | Ring Connectors | Ring Connectors | Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity | CONN RING CIRC 14-16AWG #5/16 | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Stud | ||
| Contact Size (AWG) | 14 to 16 AWG | 14 to 16 AWG | ? to 14 AWG | ||
| Termination | Crimp | Crimp |