TE Connectivity Knife Disconnects 320555

Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 320555 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
320555
Knife Disconnects 320555
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Body Plating Material : Tin
  • Insulation Material : Nylon

Dimensions


  • Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (KCMIL) : .561 - 3.26

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Knife Connectors - A27473-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
A27473-ND
Terminals - Knife Connectors A27473-ND
CONN KNIFE TERM 16-22 AWG RED

CONN KNIFE TERM 16-22 AWG RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
320555
Terminals 320555
Terminals KNIFE DISCONN 22-16

Terminals KNIFE DISCONN 22-16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 320555 A27473-ND 320555
Product Name Knife Disconnects Terminals - Knife Connectors Terminals
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details