TE Connectivity Ring Terminals 31811

Description
Body Features Terminal & Contact Weight (G) : 8.451 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 30.45 MM  [1.199 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 8.451 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 30.45 MM  [1.199 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 31811 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
31811
Ring Terminals 31811
Body Features Terminal & Contact Weight (G) : 8.451 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 30.45 MM  [1.199 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 8.451

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7.52 MM  [.296 INCH ]
  • Product Length : 30.45 MM  [1.199 INCH ]
  • Stud Diameter : 6.35 MM  [.25 INCH ]
  • Tongue Thickness : 1.85 MM  [.073 INCH ]
  • Wire Size (MMSQ) : 21
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6, 1/4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27084-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27084-ND
Terminals - Ring Connectors A27084-ND
CONN RING CIRC 4AWG #1/4 CRIMP

CONN RING CIRC 4AWG #1/4 CRIMP

Buy Now Datasheet
Ring Terminals - 6691801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6691801
Ring Terminals 6691801
TE Connectivity 31811 Ring Terminal

TE Connectivity 31811 Ring Terminal

Supplier's Site
Ring Terminals - 6691801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6691801P
Ring Terminals 6691801P
TE Connectivity 31811 Ring Terminal

TE Connectivity 31811 Ring Terminal

Supplier's Site
Ring Terminals - 1640262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1640262
Ring Terminals 1640262
TE Connectivity 31811 Ring Terminal

TE Connectivity 31811 Ring Terminal

Supplier's Site
TERMINAL,SOLIS R 4 1/4 - 31811 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 4 1/4
31811
TERMINAL,SOLIS R 4 1/4 31811
TERMINAL,SOLIS R 4 1/4

TERMINAL,SOLIS R 4 1/4

Buy Now
Sheung Wan, Hong Kong
Terminals
31811
Terminals 31811
Terminals RING TONGUE CLOSED BARREL

Terminals RING TONGUE CLOSED BARREL

Buy Now Datasheet
TERMINAL, RING ROUNGE, SOLISTRAND, 4, 1/4, STRAIGHT, CLOSED BARREL - 70085047 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING ROUNGE, SOLISTRAND, 4, 1/4, STRAIGHT, CLOSED BARREL
70085047
TERMINAL, RING ROUNGE, SOLISTRAND, 4, 1/4, STRAIGHT, CLOSED BARREL 70085047
TERMINAL, RING ROUNGE, SOLISTRAND, 4, 1/4, STRAIGHT, CLOSED BARREL

TERMINAL, RING ROUNGE, SOLISTRAND, 4, 1/4, STRAIGHT, CLOSED BARREL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 31811 A27084-ND 6691801 6691801P 31811 31811 70085047
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals TERMINAL,SOLIS R 4 1/4 Terminals TERMINAL, RING ROUNGE, SOLISTRAND, 4, 1/4, STRAIGHT, CLOSED BARREL
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details