TE Connectivity High Speed Digital & Data Cable 3171853001

Description
Dimensions Wire Size (AWG) : 12 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 12 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 3171853001 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
3171853001
High Speed Digital & Data Cable 3171853001
Dimensions Wire Size (AWG) : 12 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Dimensions


  • Wire Size (AWG) : 12

Electrical Characteristics


  • Impedance (OHM) : 50

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 3171853001
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - C5E-24C424-B24-6X-01-ND - DigiKey
Specs
Product Category Cable
Cable Length 1 ft (3.05 dm)
Number of Conductors 8 #
View Details
2 suppliers
High Speed Digital & Data Cable - 509567-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed I/O Cable Assemblies - 2340654-2 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 090695-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers