TE Connectivity High Speed I/O Cable Assemblies 2340654-2

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2340654-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2340654-2
High Speed I/O Cable Assemblies 2340654-2
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 3.81 MM  [.15 INCH ]
  • Wire Size (MMSQ) : .032
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP28 Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : QSFP28 to SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Pluggable Cables - 17-2340654-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2340654-2-ND
Pluggable Cables 17-2340654-2-ND
QSFP28 TO 4XSFP28, 32AWG, 1M

QSFP28 TO 4XSFP28, 32AWG, 1M

Buy Now Datasheet
Cable Assemblies - 2340654-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2340654-2
Cable Assemblies 2340654-2
QSFP28 TO 4XSFP28, 32AWG, 1M

QSFP28 TO 4XSFP28, 32AWG, 1M

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2340654-2 17-2340654-2-ND 2340654-2
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies
Product Type QSFP28 Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
Application Networking
Unlock Full Specs
to access all available technical data