TE Connectivity Multiple Conductor Cables C5E-24C424-B24-6X

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil, Braid 1.00' (0.30m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil, Braid 1.00' (0.30m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - C5E-24C424-B24-6X-01-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
C5E-24C424-B24-6X-01-ND
Multiple Conductor Cables C5E-24C424-B24-6X-01-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil, Braid 1.00' (0.30m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil, Braid 1.00' (0.30m)

Buy Now Datasheet
Multiple Conductor Cables - C5E-24C424-B24-6X-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
C5E-24C424-B24-6X-50-ND
Multiple Conductor Cables C5E-24C424-B24-6X-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil, Braid 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity - 94AC7299 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity
94AC7299
Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity 94AC7299
SHLD NTWRK CABLE, 4 PAIR, 24AWG, 1FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1ft; Reel Length (Metric):305mm; No. of Pairs:4 Pair; Jacket Color:Transparent RoHS Compliant: Yes

SHLD NTWRK CABLE, 4 PAIR, 24AWG, 1FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1ft; Reel Length (Metric):305mm; No. of Pairs:4 Pair; Jacket Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Network Cables Network Cables Cable Assemblies
Product Number C5E-24C424-B24-6X-01-ND C5E-24C424-B24-6X-50-ND 94AC7299
Product Name Multiple Conductor Cables Multiple Conductor Cables Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity
Product Category Cable Cable
Cable Length 1 ft (3.05 dm) 50 ft (152 dm)
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
RF Cables And RF Cable Assemblies - NA150 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details