TE Connectivity Connector Contacts 316458-4

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 24.5 MM  [.965 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICIN) : 200 - 500 Dimensions Compatible Insulation Diameter Range : 1.85 - 2.8 MM  [.073 - .11 INCH ] Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 992.68 - 2802.41 Electrical Characteristics Operating Voltage (VAC) : 250 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 24.5 MM  [.965 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICIN) : 200 - 500 Dimensions Compatible Insulation Diameter Range : 1.85 - 2.8 MM  [.073 - .11 INCH ] Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 992.68 - 2802.41 Electrical Characteristics Operating Voltage (VAC) : 250 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 316458-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
316458-4
Connector Contacts 316458-4
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 24.5 MM  [.965 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICIN) : 200 - 500 Dimensions Compatible Insulation Diameter Range : 1.85 - 2.8 MM  [.073 - .11 INCH ] Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 992.68 - 2802.41 Electrical Characteristics Operating Voltage (VAC) : 250 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Length : 24.5 MM  [.965 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .65 MM  [.025 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness (MICIN) : 200 - 500

Dimensions


  • Compatible Insulation Diameter Range : 1.85 - 2.8 MM  [.073 - .11 INCH ]
  • Wire Size (MMSQ) : .503 - 1.419
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 992.68 - 2802.41

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4500

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 316458-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details