TE Connectivity Contactor, Definite Purpose, Model 96, 30 A, 24 VAC, 1 Pole, SPST-NO-DM w/Shunt 3100-15Q2999

Description
Contact Data @ 25°C Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide. Coil Data @ 25°C Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. Features: Robust 1- and 2-Pole Contactors Shunt Available on 1-Pole Models Convenient Mounting Plate
Datasheet
Description
Contact Data @ 25°C Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide. Coil Data @ 25°C Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. Features: Robust 1- and 2-Pole Contactors Shunt Available on 1-Pole Models Convenient Mounting Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Definite Purpose, Model 96, 30 A, 24 VAC, 1 Pole, SPST-NO-DM w/Shunt - 70198908 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Definite Purpose, Model 96, 30 A, 24 VAC, 1 Pole, SPST-NO-DM w/Shunt
70198908
Contactor, Definite Purpose, Model 96, 30 A, 24 VAC, 1 Pole, SPST-NO-DM w/Shunt 70198908
Contact Data @ 25°C Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide. Coil Data @ 25°C Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. Features: Robust 1- and 2-Pole Contactors Shunt Available on 1-Pole Models Convenient Mounting Plate

Contact Data @ 25°C
Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table;
Material: Silver Cadmium Oxide.
Coil Data @ 25°C
Voltage:
24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous.
Environmental Data
Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing.
Features:

  • Robust 1- and 2-Pole Contactors
  • Shunt Available on 1-Pole Models
  • Convenient Mounting Plate
Supplier's Site
Contactor, Spst-No-Dm, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 52M1798 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
52M1798
Contactor, Spst-No-Dm, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 52M1798
CONTACTOR, SPST-NO-DM, 24VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR, SPST-NO-DM, 24VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 70198908 52M1798
Product Name Contactor, Definite Purpose, Model 96, 30 A, 24 VAC, 1 Pole, SPST-NO-DM w/Shunt Contactor, Spst-No-Dm, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 5-1618388-4-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GV200PA-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227400241710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 1220787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details