TE Connectivity Power Line Filter, Emi/rfi, 30A, 700Ua; Current Rating Corcom Te Connectivity 30VB6

Description
POWER LINE FILTER, EMI/RFI, 30A, 700UA; Current Rating:30A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:690µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 30A, 700UA; Current Rating:30A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:690µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 30A, 700Ua; Current Rating Corcom Te Connectivity - 71Y7346 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 30A, 700Ua; Current Rating Corcom Te Connectivity
71Y7346
Power Line Filter, Emi/rfi, 30A, 700Ua; Current Rating Corcom Te Connectivity 71Y7346
POWER LINE FILTER, EMI/RFI, 30A, 700UA; Current Rating:30A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:690µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; SVHC:No RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 30A, 700UA; Current Rating:30A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:690µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71Y7346
Product Name Power Line Filter, Emi/rfi, 30A, 700Ua; Current Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details