TE Connectivity Tab Size Metric Amp Te Connectivity 3-794013-1.

Description
Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes
Description
Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tab Size Metric Amp Te Connectivity - 30AC4194 - Newark, An Avnet Company
Chicago, IL, United States
Tab Size Metric Amp Te Connectivity
30AC4194
Tab Size Metric Amp Te Connectivity 30AC4194
Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 30AC4194
Product Name Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PC Terminal Lug .562 long - 680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers