TE Connectivity PCB Terminals 3-770565-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 2.29 MM  [.09 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 1.73 MM  [.068 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 2.29 MM  [.09 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 1.73 MM  [.068 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 3-770565-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
3-770565-2
PCB Terminals 3-770565-2
Contact Features Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 2.29 MM  [.09 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 1.73 MM  [.068 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ]
  • PCB Terminal Type : PCB Pin
  • Terminal Orientation : Straight
  • Terminal Plating Finish : Bright
  • Terminal Plating Material : Tin
  • Terminal Size : Miniature

Dimensions


  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ]
  • Extension Below Board : 2.29 MM  [.09 INCH ]
  • PCB Hole Diameter : 1.83 MM  [.072 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 1.73 MM  [.068 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A104001TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A104001TR-ND
Terminals - Wire to Board Connectors A104001TR-ND
CONN TERM WTB 18-22AWG TIN

CONN TERM WTB 18-22AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A104001CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A104001CT-ND
Terminals - Wire to Board Connectors A104001CT-ND
CONN TERM WTB 18-22AWG TIN

CONN TERM WTB 18-22AWG TIN

Buy Now Datasheet
General Terminal - 3-770565-2 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
3-770565-2
General Terminal 3-770565-2
Miniature/Standard AMP-IN Terminals

Miniature/Standard AMP-IN Terminals

Supplier's Site Datasheet
Terminal, Pcb, 1.83Mm; Tab Size Metric Te Connectivity - 18AH0240 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, 1.83Mm; Tab Size Metric Te Connectivity
18AH0240
Terminal, Pcb, 1.83Mm; Tab Size Metric Te Connectivity 18AH0240
TERMINAL, PCB, 1.83MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:1.83mm; Terminal Plating:Tin; Product Range:AMP-IN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TERMINAL, PCB, 1.83MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:1.83mm; Terminal Plating:Tin; Product Range:AMP-IN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Pcb Miniature, 1.83Mm, Solder; Tab Size Metric Te Connectivity - 40P9143 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Miniature, 1.83Mm, Solder; Tab Size Metric Te Connectivity
40P9143
Terminal, Pcb Miniature, 1.83Mm, Solder; Tab Size Metric Te Connectivity 40P9143
TERMINAL, PCB MINIATURE, 1.83MM, SOLDER; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:1.83mm; Terminal Plating:Tin; Product Range:-; Connector Type:PCB Terminal RoHS Compliant: Yes

TERMINAL, PCB MINIATURE, 1.83MM, SOLDER; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:1.83mm; Terminal Plating:Tin; Product Range:-; Connector Type:PCB Terminal RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3-770565-2
Terminals 3-770565-2
Terminals MINI AMPIN SNPB/PHBZ Reel of 7000

Terminals MINI AMPIN SNPB/PHBZ Reel of 7000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 3-770565-2 A104001TR-ND 3-770565-2 18AH0240 3-770565-2
Product Name PCB Terminals Terminals - Wire to Board Connectors General Terminal Terminal, Pcb, 1.83Mm; Tab Size Metric Te Connectivity Terminals
Material Tin Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details