TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-644043-4

Description
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Cavities : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.99 MM  [.275 INCH ] Connector Length : 10.16 MM  [.4 INCH ] Connector Width : 13.21 MM  [.52 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Cavities : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.99 MM  [.275 INCH ] Connector Length : 10.16 MM  [.4 INCH ] Connector Width : 13.21 MM  [.52 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-644043-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-644043-4
Rectangular Wire & Cable Connectors & Housings 3-644043-4
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Cavities : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.99 MM  [.275 INCH ] Connector Length : 10.16 MM  [.4 INCH ] Connector Width : 13.21 MM  [.52 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 4
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Connector Height : 6.99 MM  [.275 INCH ]
  • Connector Length : 10.16 MM  [.4 INCH ]
  • Connector Width : 13.21 MM  [.52 INCH ]
  • Wire Size (MMSQ) : .12 - .15
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 17-3-644043-4-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-3-644043-4-ND
Free Hanging, Panel Mount 17-3-644043-4-ND
CONN RCPT 4POS IDC 26AWG GOLD

CONN RCPT 4POS IDC 26AWG GOLD

Buy Now Datasheet
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 3-644043-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
3-644043-4
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 3-644043-4
04P MTA100 CONN ASSY LF

04P MTA100 CONN ASSY LF

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
316-3-644043-4
5A 250V Electronic Connector 316-3-644043-4
4 Pos 2.54mm IDC RA Female Socket, 5A, 250V, Gold Plated Product overview: 3-644043-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644043-4 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm IDC RA Female Socket, 5A, 250V, Gold Plated Product overview: 3-644043-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644043-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366263-3-644043-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366263-3-644043-4
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366263-3-644043-4
Win Source Part Number: 1366263-3-644043-4 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MTA-100 Package: Bulk Product Status: Active Features: Closed End Base Product Number: 644043 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Blue Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Number of Rows: 1 Fastening Type: Locking Ramp Pitch: 0.100" (2.54mm) Cable Termination: IDC Wire Type: Discrete or Ribbon Cable

Win Source Part Number: 1366263-3-644043-4
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MTA-100
Package: Bulk
Product Status: Active
Features: Closed End
Base Product Number: 644043
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 26 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Blue
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 1
Fastening Type: Locking Ramp
Pitch: 0.100" (2.54mm)
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable

Buy Now Datasheet
04P Mta100 Conn Assy Lf Amp - Te Connectivity - 36AC3491 - Newark, An Avnet Company
Chicago, IL, United States
04P Mta100 Conn Assy Lf Amp - Te Connectivity
36AC3491
04P Mta100 Conn Assy Lf Amp - Te Connectivity 36AC3491
04P MTA100 CONN ASSY LF

04P MTA100 CONN ASSY LF

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-644043-4 17-3-644043-4-ND 3-644043-4 316-3-644043-4 1366263-3-644043-4 36AC3491
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 5A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 04P Mta100 Conn Assy Lf Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103414-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers