TE Connectivity Headers, Male Pins 103414-2

Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26615-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26615-ND
Headers, Male Pins A26615-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-103414-2
3A Electronic Connector 316-103414-2
4 Pos 2.54mm Header HDR, Male Pin, Gold, 3A, Thru-Hole Product overview: 103414-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103414-2 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Header HDR, Male Pin, Gold, 3A, Thru-Hole Product overview: 103414-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103414-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103414-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
103414-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 103414-2
CONN HEADER VERT 4POS 2.54MM

CONN HEADER VERT 4POS 2.54MM

Supplier's Site
Wire-Board Connector Header 4Pos, 2.54Mm; Body Material Amp - Te Connectivity - 90F7753 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4Pos, 2.54Mm; Body Material Amp - Te Connectivity
90F7753
Wire-Board Connector Header 4Pos, 2.54Mm; Body Material Amp - Te Connectivity 90F7753
WIRE-BOARD CONNECTOR HEADER 4POS, 2.54MM; Body Material:Thermoplast ic; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No; Terminal Type:Straight PCB Thru Hole RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 4POS, 2.54MM; Body Material:Thermoplastic; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No; Terminal Type:Straight PCB Thru Hole RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26615-ND 316-103414-2 103414-2 90F7753
Product Name Headers, Male Pins 3A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-Board Connector Header 4Pos, 2.54Mm; Body Material Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data