TE Connectivity Rectangular Wire & Cable Connectors & Housings 103653-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 12.57 MM  [.49 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 12.57 MM  [.49 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 103653-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
103653-3
Rectangular Wire & Cable Connectors & Housings 103653-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 12.57 MM  [.49 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 6.6 MM  [.26 INCH ]
  • Connector Length : 12.57 MM  [.49 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VACRMS) : 600
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Detent Latching
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A28445-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A28445-ND
Rectangular Connector Housings A28445-ND
"4 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"4 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connector - 103653-3 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
103653-3
Rectangular Connector 103653-3
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Singapore, Singapore
3A Electronic Connector
340-103653-3
3A Electronic Connector 340-103653-3
4 Pos 2.54mm Pitch Straight Header, 3A, UL94 V-0, Thermoplastic Product overview: 103653-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-103653-3 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Pitch Straight Header, 3A, UL94 V-0, Thermoplastic Product overview: 103653-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-103653-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1167948-103653-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1167948-103653-3
Connectors, Interconnects - Rectangular Connectors - Housings 1167948-103653-3
Win Source Part Number: 1167948-103653-3 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AMPMODU MTE Number of Positions: 4 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 103653-3.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 1036533,2266-103653- 3,-103653-3-SI,-1036 53-3-CSI,A28445 Base Product Number: 103653

Win Source Part Number: 1167948-103653-3
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AMPMODU MTE
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 103653-3.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 1036533,2266-103653-3,-103653-3-SI,-103653-3-CSI,A28445
Base Product Number: 103653

Buy Now Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 103653-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
103653-3
Connectors Crimp Housings, Series Mating PCB Headers 103653-3
04 MTE SHRD PIN HSG SR LATCH

04 MTE SHRD PIN HSG SR LATCH

Buy Now
Wire Housings & Plugs - 452593P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
452593P
Wire Housings & Plugs 452593P
4 way MTE Pin Housing

4 way MTE Pin Housing

Supplier's Site
Wire Housings & Plugs - 452593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
452593
Wire Housings & Plugs 452593
TE Connectivity 103653-3

TE Connectivity 103653-3

Supplier's Site
Housing; Thermoplastic; Pin; Single; 0.1 in.; UL 94V-0; Black; 4 - 70083340 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing; Thermoplastic; Pin; Single; 0.1 in.; UL 94V-0; Black; 4
70083340
Housing; Thermoplastic; Pin; Single; 0.1 in.; UL 94V-0; Black; 4 70083340
M Series Pin & Socket Connectors, 50 Positions Mating polarization Flammability rating UL 94V-0 Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy

M Series Pin & Socket Connectors, 50 Positions

  • Mating polarization
  • Flammability rating UL 94V-0
  • Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 103653-3 A28445-ND 103653-3 340-103653-3 1167948-103653-3 103653-3 452593P 452593 70083340
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Rectangular Connector 3A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Connectors Crimp Housings, Series Mating PCB Headers Wire Housings & Plugs Wire Housings & Plugs Housing; Thermoplastic; Pin; Single; 0.1 in.; UL 94V-0; Black; 4
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp, Insulation Displacement (IDC) IDC IDC Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free-Hanging Free Hanging (In-Line) Cable mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0528-012-7005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coax Connectors - 1051775-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Ribbon Cable Connectors - 103311-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers