TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-641437-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : White Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 MICM  [80 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 12.37 MM  [.487 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Wire & Cable IDC Installation Type : Closed End Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : White Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 MICM  [80 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 12.37 MM  [.487 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Wire & Cable IDC Installation Type : Closed End Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-641437-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-641437-2
Rectangular Wire & Cable Connectors & Housings 3-641437-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : White Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 MICM  [80 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 12.37 MM  [.487 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Wire & Cable IDC Installation Type : Closed End Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : White

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.03 MICM  [80 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ]
  • Connector Height : 12.37 MM  [.487 INCH ]
  • Connector Length : 11.89 MM  [.468 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon GF
  • Wire & Cable IDC Installation Type : Closed End

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
7A 600V Electronic Connector
316-3-641437-2
7A 600V Electronic Connector 316-3-641437-2
2 Pos 3.96mm IDC RA Header, 7A, 600V, Male, Tin Product overview: 3-641437-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641437-2 can be used for catalog matching and distributor lookup.

2 Pos 3.96mm IDC RA Header, 7A, 600V, Male, Tin Product overview: 3-641437-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641437-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3-641437-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3-641437-2
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3-641437-2
02P MTA156 PSTD CONN ASSY RED

02P MTA156 PSTD CONN ASSY RED

Buy Now
Free Hanging, Panel Mount - A99632-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A99632-ND
Free Hanging, Panel Mount A99632-ND
2 Position Rectangular Plug Connector IDC Tin 22 AWG

2 Position Rectangular Plug Connector IDC Tin 22 AWG

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366218-3-641437-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366218-3-641437-2
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366218-3-641437-2
Win Source Part Number: 1366218-3-641437-2 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MTA-156 Package: Bulk Product Status: Active Features: Closed End Base Product Number: 641437 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Wire Gauge: 22 AWG Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm) Color: Red Connector Type: Plug Contact Type: Male Pin Number of Positions: 2 Number of Rows: 1 Pitch: 0.156" (3.96mm) Cable Termination: IDC Wire Type: Discrete or Ribbon Cable

Win Source Part Number: 1366218-3-641437-2
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MTA-156
Package: Bulk
Product Status: Active
Features: Closed End
Base Product Number: 641437
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 22 AWG
Contact Finish: Tin
Contact Finish Thickness: 80.0µin (2.03µm)
Color: Red
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 1
Pitch: 0.156" (3.96mm)
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable

Buy Now Datasheet
IDC Connectors - 6827202 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6827202
IDC Connectors 6827202
TE Connectivity 3-641437-2 IDC Connector

TE Connectivity 3-641437-2 IDC Connector

Supplier's Site
Wire-Board Connector, Plug, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 52K3580 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
52K3580
Wire-Board Connector, Plug, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 52K3580
WIRE-BOARD CONNECTOR, PLUG, 2 POSITION, 3.96MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 2 POSITION, 3.96MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
02P Mta156 Pstd Conn Assy Red Rohs Compliant Amp - Te Connectivity - 82AC1383 - Newark, An Avnet Company
Chicago, IL, United States
02P Mta156 Pstd Conn Assy Red Rohs Compliant Amp - Te Connectivity
82AC1383
02P Mta156 Pstd Conn Assy Red Rohs Compliant Amp - Te Connectivity 82AC1383
02P MTA156 PSTD CONN ASSY RED ROHS COMPLIANT: YES

02P MTA156 PSTD CONN ASSY RED ROHS COMPLIANT: YES

Supplier's Site
02P Mta156 Pstd Conn Assy Red Rohs Compliant Amp - Te Connectivity - 45M7337 - Newark, An Avnet Company
Chicago, IL, United States
02P Mta156 Pstd Conn Assy Red Rohs Compliant Amp - Te Connectivity
45M7337
02P Mta156 Pstd Conn Assy Red Rohs Compliant Amp - Te Connectivity 45M7337
02P MTA156 PSTD CONN ASSY RED ROHS COMPLIANT: YES

02P MTA156 PSTD CONN ASSY RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-641437-2 316-3-641437-2 3-641437-2 A99632-ND 1366218-3-641437-2 6827202 52K3580 82AC1383
Product Name Rectangular Wire & Cable Connectors & Housings 7A 600V Electronic Connector Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount IDC Connectors Wire-Board Connector, Plug, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 02P Mta156 Pstd Conn Assy Red Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Right Angle; 90 Right Angle Right Angle; Right angle
Termination Insulation Displacement (IDC) IDC IDC Idc
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Cable mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers