TE Connectivity Connector Contacts 3-2316113-4

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Retention Within Housing : With Contact Type : Receptacle Mating Square Post Dimension : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material Finish : Matte Dimensions Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 141.75 - 448 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Termination Resistance (MOHM) : 15 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Retention Within Housing : With Contact Type : Receptacle Mating Square Post Dimension : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material Finish : Matte Dimensions Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 141.75 - 448 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Termination Resistance (MOHM) : 15 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 3-2316113-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
3-2316113-4
Connector Contacts 3-2316113-4
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Retention Within Housing : With Contact Type : Receptacle Mating Square Post Dimension : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material Finish : Matte Dimensions Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 141.75 - 448 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Termination Resistance (MOHM) : 15 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Wire Size (MMSQ) : .08 - .22
  • Wire Size (AWG) : 28 - 24
  • Wire Size (CMA) : 141.75 - 448

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125
  • Termination Resistance (MOHM) : 15

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-2316113-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details