TE Connectivity Switches - Tactile Switches 3-1977120-5

Description
FSM18JHX=6MM TACT SWITCH, HIGH T
Description
FSM18JHX=6MM TACT SWITCH, HIGH T

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
3-1977120-5
Switches - Tactile Switches 3-1977120-5
FSM18JHX=6MM TACT SWITCH, HIGH T

FSM18JHX=6MM TACT SWITCH, HIGH T

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 3-1977120-5
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-4299-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Product Range Alcoswitch Te Connectivity - 30AC2731 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details