TE Connectivity Contactor Dpst-No-Dm, 120Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-20T5999

Description
CONTACTOR DPST-NO-DM, 120VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR DPST-NO-DM, 120VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Dpst-No-Dm, 120Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9114 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Dpst-No-Dm, 120Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9114
Contactor Dpst-No-Dm, 120Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9114
CONTACTOR DPST-NO-DM, 120VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR DPST-NO-DM, 120VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9114
Product Name Contactor Dpst-No-Dm, 120Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

DC Contactors - 5-1616946-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
Current 400 amps
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX11BBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.72 - Modular contactor 32A - 227201101517 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, ukca
Poles 2
View Details