TE Connectivity Filter, Power Line, Medical, 20A, 250Vac; Current Rating Corcom Te Connectivity 3-1609037-8

Description
FILTER, POWER LINE, MEDICAL, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:440µH; Capacitance:9000pF; Leakage Current Max:5µA; Product Range:CORCOM H RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, MEDICAL, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:440µH; Capacitance:9000pF; Leakage Current Max:5µA; Product Range:CORCOM H RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Medical, 20A, 250Vac; Current Rating Corcom Te Connectivity - 48Y8121 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Medical, 20A, 250Vac; Current Rating Corcom Te Connectivity
48Y8121
Filter, Power Line, Medical, 20A, 250Vac; Current Rating Corcom Te Connectivity 48Y8121
FILTER, POWER LINE, MEDICAL, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:440µH; Capacitance:9000pF; Leakage Current Max:5µA; Product Range:CORCOM H RoHS Compliant: Yes

FILTER, POWER LINE, MEDICAL, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:440µH; Capacitance:9000pF; Leakage Current Max:5µA; Product Range:CORCOM H RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48Y8121
Product Name Filter, Power Line, Medical, 20A, 250Vac; Current Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details