Dimensions Product Height : 78.4 MM [3.09 INCH ] Product Length : 114.8 MM [4.52 INCH ] Product Width : 82.55 MM [3.25 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 24
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Delay Time : 20 - 200 seconds Mode of Operation : On-Delay Type of Control : Knob
Product Type Features Relay & Contactor Type : Time Delay Relay
Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Dimensions
- Product Height : 78.4 MM [3.09 INCH ]
- Product Length : 114.8 MM [4.52 INCH ]
- Product Width : 82.55 MM [3.25 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 1, 10
- Input Voltage (VDC) : 24
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Delay Time : 20 - 200 seconds
- Mode of Operation : On-Delay
- Type of Control : Knob
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Termination Features
- Coil Termination & Connection Type : Screw Terminals
- Main Termination & Connection Type : Screw Terminals