Configuration Features Multiple Timing Ranges : Without
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob
Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 208 Timing Range (Off-Time) (SEC) : 1.5 - 15
Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket
Operation/Applicatio
n Mode of Operation : Off-Delay
Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay
Termination Features Termination Type : Screw Terminals
Configuration Features
- Multiple Timing Ranges : Without
Contact Features
- Contact Arrangement : 4 Form C, 4PDT, 4 C/O
- Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
- Type of Control : Knob
Electrical Characteristics
- Actuating System : AC
- Time Delay Relay Input Voltage (VAC) : 208
- Timing Range (Off-Time) (SEC) : 1.5 - 15
Mechanical Attachment
- Time Delay Relay Mounting Type : Mounting Bracket
Operation/Application
- Mode of Operation : Off-Delay
Product Type Features
- Magnetic Blow-Out Device : Without
- Product Category : Electromechanical Relays
- Product Type : Relay
- Relay Type : Time Delay
Termination Features
- Termination Type : Screw Terminals