TE Connectivity Time Delay Relays 1472964-4

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 10 - 300 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 10 - 300 Operation/Applicatio n Mode of Operation : Interval
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 10 - 300 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 10 - 300 Operation/Applicatio n Mode of Operation : Interval
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1472964-4 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1472964-4
Time Delay Relays 1472964-4
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 10 - 300 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 10 - 300 Operation/Applicatio n Mode of Operation : Interval

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 10 - 300 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC, AC
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120
  • Timing Range (Off-Time) (SEC) : 10 - 300

Operation/Application


  • Mode of Operation : Interval
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1472964-4
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1755074-0 - TE Connectivity
Specs
Mounting Panel; Panel Mount
View Details
2 suppliers
Time Delay Relays - 1-1423161-7-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers
Time Delay Relays - 1-1617807-3 - Quarktwin Technology Ltd.
Specs
Time Ranges Fixed, 300 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details