TE Connectivity Electromechanical Relays & Contactors 3-1393237-3

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 1440 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 1440 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT2 series is a general purpose power relay with 2 poles and 2 form C (CO) or 2 form A (NO) contacts rated for 8A continuous current and 400VAC switching voltage. It features AgNi 90/10 contacts, a 400mW coil with DC operating voltages from 5 to 110V, and reinforced insulation with 5kV/10mm coil-to-contact dielectric strength. The relay has a PCB-THT mounting style, weighs 13g, and operates in ambient temperatures from -40°C to 85°C. It meets IEC 61810-1, with environmental protection rated RTIII (wash tight), and complies with EU RoHS, China RoHS, and REACH. Terminal spacing allows for 2.5mm to 2.54mm grid patterns. The part number 3-1393237-3 corresponds to the RTE24024F variant with a 24VDC coil and 2 form C contacts.

Datasheet Summary
Powered by GS/AI

The RT2 series is a general purpose power relay with 2 poles and 2 form C (CO) or 2 form A (NO) contacts rated for 8A continuous current and 400VAC switching voltage. It features AgNi 90/10 contacts, a 400mW coil with DC operating voltages from 5 to 110V, and reinforced insulation with 5kV/10mm coil-to-contact dielectric strength. The relay has a PCB-THT mounting style, weighs 13g, and operates in ambient temperatures from -40°C to 85°C. It meets IEC 61810-1, with environmental protection rated RTIII (wash tight), and complies with EU RoHS, China RoHS, and REACH. Terminal spacing allows for 2.5mm to 2.54mm grid patterns. The part number 3-1393237-3 corresponds to the RTE24024F variant with a 24VDC coil and 2 form C contacts.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1393237-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1393237-3
Electromechanical Relays & Contactors 3-1393237-3
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 1440 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 13 G  [.459 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .4
  • Coil Resistance (OHM) : 1440
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 15
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Tube, Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 3-1393237-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay

Relay

Buy Now
Relays - 3-1393237-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RT2 Pwr PCB Relay TES

RT2 Pwr PCB Relay TES

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, Dpdt, 24Vdc, 3A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 17AH9289 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 3A, Tht; Contact Configuration Potter&brumfield Te Connectivity
17AH9289
Power Relay, Dpdt, 24Vdc, 3A, Tht; Contact Configuration Potter&brumfield Te Connectivity 17AH9289
POWER RELAY, DPDT, 24VDC, 3A, THT; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact RoHS Compliant: Yes

POWER RELAY, DPDT, 24VDC, 3A, THT; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 3-1393237-3 3-1393237-3 17AH9289
Product Name Electromechanical Relays & Contactors Relays Power Relay, Dpdt, 24Vdc, 3A, Tht; Contact Configuration Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.4000 watts
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393817-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 1-1393130-9 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Electromechanical Relays & Contactors - 1-1393203-1 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393767-1 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers