TE Connectivity Electromechanical Relays & Contactors 1-1393203-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 1280 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 7 Contact Limiting Continuous Current (AMP) : 7 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 1280 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 7 Contact Limiting Continuous Current (AMP) : 7 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a general purpose PCB relay with a 1 form C (CO) contact arrangement, rated for 7A at 250VAC and 400VAC maximum switching voltage, using AgNi 90/10 contacts. It has a monostable DC coil rated at 24VDC with a coil resistance of 1280Ω and power consumption of 450mW. The relay is mounted via PCB-THT terminals, weighs 8.7g, and operates within an ambient temperature range of -25 to +70°C. It meets IEC 61810 RT III wash-tight standards, has a dielectric strength of 2000Vrms between contact and coil, and a clearance and creepage of 2.5mm. Mechanical endurance exceeds 20×10⁶ operations. Packaging is 25 pieces per unit.

Datasheet Summary
Powered by GS/AI

The part is a general purpose PCB relay with a 1 form C (CO) contact arrangement, rated for 7A at 250VAC and 400VAC maximum switching voltage, using AgNi 90/10 contacts. It has a monostable DC coil rated at 24VDC with a coil resistance of 1280Ω and power consumption of 450mW. The relay is mounted via PCB-THT terminals, weighs 8.7g, and operates within an ambient temperature range of -25 to +70°C. It meets IEC 61810 RT III wash-tight standards, has a dielectric strength of 2000Vrms between contact and coil, and a clearance and creepage of 2.5mm. Mechanical endurance exceeds 20×10⁶ operations. Packaging is 25 pieces per unit.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393203-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393203-1
Electromechanical Relays & Contactors 1-1393203-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 1280 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 7 Contact Limiting Continuous Current (AMP) : 7 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 9 G  [.317 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Product Height : 14.9 MM  [.586 INCH ]
  • Product Length : 21.2 MM  [.834 INCH ]
  • Product Width : 16.2 MM  [.637 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .45
  • Coil Resistance (OHM) : 1280
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 7
  • Contact Limiting Continuous Current (AMP) : 7
  • Contact Limiting Making Current (AMP) : 12
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Electromechanical Interface Relays - 629488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
629488
Electromechanical Interface Relays 629488
TE Connectivity 1-1393203-1

TE Connectivity 1-1393203-1

Supplier's Site
Relays - 1-1393203-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays, Up to 2 Amps - 1-1393203-1 - 1165294-1-1393203-1 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 1-1393203-1
1165294-1-1393203-1
Signal Relays, Up to 2 Amps - 1-1393203-1 1165294-1-1393203-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165294-1-1393203-1 Packaging: Carton Termination: PC Pin, PCB Contact Material: Silver Current Rating: 7 A Number of Contacts: 1 Length: 21.1836 mm Approvals: UL Ratings: IP67 Coil Resistance: 1.28 kΩ Coil Current: 18.75 mA Contact Current Rating: 7 A Operate Time: 5 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 3 ms Coil Power: 450 mW Height: 14.9 mm Weight: 9.5 g Number of Pins: 5 Width: 16.21 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): V23148-A0007-A101; V23148A0007A101; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Depth: 16.2 mm Lead Free: Lead Free Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V Voltage Rating (DC): 24 V REACH SVHC: No SVHC ELV: Compliant Max Current Rating: 12 A Ambient Temperature Range High: 70 °C Throw Configuration: SPDT Coil Voltage (DC): 24 V Max Operating Temperature: 70 °C Dropout Voltage: 2.4 V Contact Voltage Rating (AC): 250 V Switching Capacity: 1.75 kW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165294-1-1393203-1
Packaging: Carton
Termination: PC Pin, PCB
Contact Material: Silver
Current Rating: 7 A
Number of Contacts: 1
Length: 21.1836 mm
Approvals: UL
Ratings: IP67
Coil Resistance: 1.28 kΩ
Coil Current: 18.75 mA
Contact Current Rating: 7 A
Operate Time: 5 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 3 ms
Coil Power: 450 mW
Height: 14.9 mm
Weight: 9.5 g
Number of Pins: 5
Width: 16.21 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): V23148-A0007-A101; V23148A0007A101;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Depth: 16.2 mm
Lead Free: Lead Free
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 400 V
Max Voltage Rating (AC): 400 V
Voltage Rating (DC): 24 V
REACH SVHC: No SVHC
ELV: Compliant
Max Current Rating: 12 A
Ambient Temperature Range High: 70 °C
Throw Configuration: SPDT
Coil Voltage (DC): 24 V
Max Operating Temperature: 70 °C
Dropout Voltage: 2.4 V
Contact Voltage Rating (AC): 250 V
Switching Capacity: 1.75 kW

Buy Now
Power Relay, Spdt, 24Vdc, 7A, Tht Rohs Compliant Schrack Te Connectivity - 70AH6733 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 7A, Tht Rohs Compliant Schrack Te Connectivity
70AH6733
Power Relay, Spdt, 24Vdc, 7A, Tht Rohs Compliant Schrack Te Connectivity 70AH6733
POWER RELAY, SPDT, 24VDC, 7A, THT ROHS COMPLIANT: YES

POWER RELAY, SPDT, 24VDC, 7A, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1393203-1 629488 1-1393203-1 1165294-1-1393203-1 70AH6733
Product Name Electromechanical Relays & Contactors Electromechanical Interface Relays Relays Signal Relays, Up to 2 Amps - 1-1393203-1 Power Relay, Spdt, 24Vdc, 7A, Tht Rohs Compliant Schrack Te Connectivity
Approvals Out of Scope for EU ELV; RoHS RoHS RoHS RoHS
Operating Temp -13 to 158 F (-25 to 70 C) -13 F (-25 C)
AC Voltage 400 volts
DC Power 0.4500 watts
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data