TE Connectivity VDC Logic I/O Module 2IO8

Description
SOLID STATE RELAYS, ACCESSORIES; NO. OF MODULES:8; SUPPLY VOLTAGE VDC:-; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:8 POSITION MOUNTING BOARD; FOR USE WITH:STANDARD MODULE WITH 8 POSITIONS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAYS, ACCESSORIES; NO. OF MODULES:8; SUPPLY VOLTAGE VDC:-; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:8 POSITION MOUNTING BOARD; FOR USE WITH:STANDARD MODULE WITH 8 POSITIONS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 20769265 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
20769265
VDC Logic I/O Module 20769265
SOLID STATE RELAYS, ACCESSORIES; NO. OF MODULES:8; SUPPLY VOLTAGE VDC:-; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:8 POSITION MOUNTING BOARD; FOR USE WITH:STANDARD MODULE WITH 8 POSITIONS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAYS, ACCESSORIES; NO. OF MODULES:8; SUPPLY VOLTAGE VDC:-; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:8 POSITION MOUNTING BOARD; FOR USE WITH:STANDARD MODULE WITH 8 POSITIONS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 20769265
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data