TE Connectivity Terminal Block Standard, 12 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity 2ESDV-12

Description
TERMINAL BLOCK STANDARD, 12 POSITION, 30-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK STANDARD, 12 POSITION, 30-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Standard, 12 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity - 04F689 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Standard, 12 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity
04F689
Terminal Block Standard, 12 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity 04F689
TERMINAL BLOCK STANDARD, 12 POSITION, 30-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

TERMINAL BLOCK STANDARD, 12 POSITION, 30-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04F689
Product Name Terminal Block Standard, 12 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - A111909-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Component Terminal Block with Diode - 2001-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers