Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15512

Description
Part Number: 15512 # of Terminals: 24 Length: 3.093 [78.6] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15512 # of Terminals: 24 Length: 3.093 [78.6] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15512 is a thru-hole turret terminal board made of glass epoxy (GEE), with 12 terminals arranged in a single row, a length of 3.093 in (78.6 mm), a width of 1.000 in (25.4 mm), and a terminal spacing of 0.750 in (19.1 mm). Terminals are staked in all except the end mounting holes. The board conforms to MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass with tin plate plating per MIL-T-10727.

Datasheet Summary
Powered by GS/AI

The 15512 is a thru-hole turret terminal board made of glass epoxy (GEE), with 12 terminals arranged in a single row, a length of 3.093 in (78.6 mm), a width of 1.000 in (25.4 mm), and a terminal spacing of 0.750 in (19.1 mm). Terminals are staked in all except the end mounting holes. The board conforms to MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass with tin plate plating per MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15512 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15512
Thru-Hole Turret Terminal Board 15512
Part Number: 15512 # of Terminals: 24 Length: 3.093 [78.6] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15512

  • # of Terminals: 24
  • Length: 3.093 [78.6]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1562
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15512
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 3
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15256 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Glass Epoxy
View Details
Double Turret Terminal Board - 15541 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 10
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1298-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile
View Details