TE Connectivity Connector Contacts 293476-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Size : 1.6mm Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 1973 - 2960 Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Size : 1.6mm Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 1973 - 2960 Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 293476-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
293476-2
Connector Contacts 293476-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Size : 1.6mm Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 1973 - 2960 Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Size : 1.6mm
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16
  • Wire Size (CMA) : 1973 - 2960

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 293476-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details