TE Connectivity ™ Integrated Circuits (ICs) - Logic - Latches 292175-6

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Latches Connector Type: Receptacle Contact Type: Female Socket Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Latches Connector Type: Receptacle Contact Type: Female Socket Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
Integrated Circuits (ICs) - Logic - Latches
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Latches Connector Type: Receptacle Contact Type: Female Socket Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Latches
Connector Type: Receptacle
Contact Type: Female Socket
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.228" (5.80mm)
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC573DB-Q100J-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
NON-INVERTING OCTAL LATCH - 54FCT373ATDB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details
3 suppliers