74ACT16373SSC -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74ACT16373SSC
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74ACT16373SSC |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Addressable D
Supply Voltage
3V; 10
Operating Current
0.3000 mA
View Details
3 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
4 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Integrated Device Technology
Latch Type
Transparent-D
Package Type
TSSOP; TSSOP48; SOP; SSOP
Logic Family
CMOS
View Details
3 suppliers