TE Connectivity Pitch Spacing Amp Te Connectivity 284392-4.

Description
Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Description
Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp Te Connectivity - 28AC8357 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp Te Connectivity
28AC8357
Pitch Spacing Amp Te Connectivity 28AC8357
Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Pitch Spacing:3.81mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 28AC8357
Product Name Pitch Spacing Amp Te Connectivity
North American 30 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers