TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2840393-1

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Shape & Form : Stack Through Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 23 MM  [.906 INCH ] Terminal Plating Material : Silver Dimensions Overall Product Length : 42.4 MM  [1.669 INCH ] Terminal Material Thickness : 2.5 MM  [.098 INCH ] Wire Size (MMSQ) : 35 - 50 Wire Size (AWG) : 2 - 1/0 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Shape & Form : Stack Through Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 23 MM  [.906 INCH ] Terminal Plating Material : Silver Dimensions Overall Product Length : 42.4 MM  [1.669 INCH ] Terminal Material Thickness : 2.5 MM  [.098 INCH ] Wire Size (MMSQ) : 35 - 50 Wire Size (AWG) : 2 - 1/0 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2840393-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2840393-1
Crimp Wire Pins, Tabs & Ferrules 2840393-1
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Shape & Form : Stack Through Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 23 MM  [.906 INCH ] Terminal Plating Material : Silver Dimensions Overall Product Length : 42.4 MM  [1.669 INCH ] Terminal Material Thickness : 2.5 MM  [.098 INCH ] Wire Size (MMSQ) : 35 - 50 Wire Size (AWG) : 2 - 1/0 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Shape & Form : Stack Through
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : 2.5 MM  [.098 INCH ]
  • Mating Tab Width : 23 MM  [.906 INCH ]
  • Terminal Plating Material : Silver

Dimensions


  • Overall Product Length : 42.4 MM  [1.669 INCH ]
  • Terminal Material Thickness : 2.5 MM  [.098 INCH ]
  • Wire Size (MMSQ) : 35 - 50
  • Wire Size (AWG) : 2 - 1/0

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2840393-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Tab Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details