Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PAINT BRUSHES AND APPLICATORS
TE CONNECTIVITY
2837610-2 -- TOOLS
TE Connectivity
Tools
2837610-2
Description
OCEAN-2.0-APPLICATOR -S-062F110FA
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
OCEAN-2.0-APPLICATOR -S-062F110FA
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
2837610-2
Tools
2837610-2
OCEAN-2.0-APPLICATOR -S-062F110FA
OCEAN-2.0-APPLICATOR
-S-062F110FA
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Paint Brushes and Applicators
Product Number
2837610-2
Product Name
Tools
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Paint Brushes
2009211
Specs
Type / Shape
Paint / Coating Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
1.5 inch (38 mm)
View Details
Braun Brush Co.
Black Gold Artist Brush
DBG1009
Specs
Type / Shape
Handheld Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Base / Handle Material
Wood
View Details
Brush Research Manufacturing Co., Inc.
Display Brushes
Throw-Away Paint Brush
View Details
Weiler Abrasives
4" Premium Roller Cover, 3/4" Nap, for Rough Surfaces
49045
Specs
Length
4 inch (102 mm)
Width
2.7 inch (68.58 mm)
Applications
Facility Maintenance
View Details