Tanis Incorporated Paint Brushes - Oval Sash Paint Brush 00302

Description
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.
Description
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - Oval Sash Paint Brush - 00302 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - Oval Sash Paint Brush
00302
Paint Brushes - Oval Sash Paint Brush 00302
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle.

We have six standard brushes in various width, trim length and overall length options.

These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00302
Product Name Paint Brushes - Oval Sash Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Oval Sash Paint Brush
Brush Filament / Fill Material Natural Bristle / Hair; Pure Bristle
Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Twisted Brushes - Condenser Tube Brushes - 09100 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 3.25 inch (82.55 mm)
View Details