Ultrafab, Inc. Angled & Irregular Shaped Brushes

Description
Specialty brushes in several polymer options utilizing numerous filament configurations act as cleaning, sealing, and processing devices for various needs, from delicate to aggressive applications. Analysis of chemical exposure can also be researched. We are experts at manufacturing and designing specialty brushes that are ultrasonically welded randging from light shielding to passive ionization, cleaning and filtering. Ultrafab brush seals reduce water, dirt, air, vibration and noise. Our brush seals resist mildew, bacteria, and mold ultimately improving air quality. Because of Ultrafab's unique non-woven manufacturing system, pile height and backing widths are always uniform. Brushes can be angled to improve the flow of material around or through them. High Compression and UV set resistance. Additional Options: 45°, 60°, 75° angles are available. Mitered corners. Adhesive backed products for press-and-stick applications. Step pile provides various heights on the same brush Outside/Inside fin placement available. Available on a reel in kiss cut. Camber notching for increased lateral flexibility on complex curves.
Description
Specialty brushes in several polymer options utilizing numerous filament configurations act as cleaning, sealing, and processing devices for various needs, from delicate to aggressive applications. Analysis of chemical exposure can also be researched. We are experts at manufacturing and designing specialty brushes that are ultrasonically welded randging from light shielding to passive ionization, cleaning and filtering. Ultrafab brush seals reduce water, dirt, air, vibration and noise. Our brush seals resist mildew, bacteria, and mold ultimately improving air quality. Because of Ultrafab's unique non-woven manufacturing system, pile height and backing widths are always uniform. Brushes can be angled to improve the flow of material around or through them. High Compression and UV set resistance. Additional Options: 45°, 60°, 75° angles are available. Mitered corners. Adhesive backed products for press-and-stick applications. Step pile provides various heights on the same brush Outside/Inside fin placement available. Available on a reel in kiss cut. Camber notching for increased lateral flexibility on complex curves.

Suppliers

Company
Product
Description
Supplier Links
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Farmington, NY, USA
Angled & Irregular Shaped Brushes
Angled & Irregular Shaped Brushes
Specialty brushes in several polymer options utilizing numerous filament configurations act as cleaning, sealing, and processing devices for various needs, from delicate to aggressive applications. Analysis of chemical exposure can also be researched. We are experts at manufacturing and designing specialty brushes that are ultrasonically welded randging from light shielding to passive ionization, cleaning and filtering. Ultrafab brush seals reduce water, dirt, air, vibration and noise. Our brush seals resist mildew, bacteria, and mold ultimately improving air quality. Because of Ultrafab's unique non-woven manufacturing system, pile height and backing widths are always uniform. Brushes can be angled to improve the flow of material around or through them. High Compression and UV set resistance. Additional Options: 45°, 60°, 75° angles are available. Mitered corners. Adhesive backed products for press-and-stick applications. Step pile provides various heights on the same brush Outside/Inside fin placement available. Available on a reel in kiss cut. Camber notching for increased lateral flexibility on complex curves.

Specialty brushes in several polymer options utilizing numerous filament configurations act as cleaning, sealing, and processing devices for various needs, from delicate to aggressive applications. Analysis of chemical exposure can also be researched.

We are experts at manufacturing and designing specialty brushes that are ultrasonically welded randging from light shielding to passive ionization, cleaning and filtering.

  • Ultrafab brush seals reduce water, dirt, air, vibration and noise.
  • Our brush seals resist mildew, bacteria, and mold ultimately improving air quality.
  • Because of Ultrafab's unique non-woven manufacturing system, pile height and backing widths are always uniform.
  • Brushes can be angled to improve the flow of material around or through them.
  • High Compression and UV set resistance.

Additional Options:

  • 45°, 60°, 75° angles are available.
  • Mitered corners.
  • Adhesive backed products for press-and-stick applications.
  • Step pile provides various heights on the same brush
  • Outside/Inside fin placement available.
  • Available on a reel in kiss cut.
  • Camber notching for increased lateral flexibility on complex curves.
Supplier's Site

Technical Specifications

  Ultrafab, Inc.
Product Category Industrial Brushes
Product Name Angled & Irregular Shaped Brushes
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Anti Static Brushes - 2141124 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Wire Brushes, Crimped - 743103-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 22000 rpm
Applications Dry
View Details