TE Connectivity Ballast Connectors 2834049-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2834049-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2834049-2
Ballast Connectors 2834049-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 9

Dimensions


  • Wire Size (AWG) : 16 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600

Housing Features


  • Centerline (Pitch) (MM) : 4.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors LED & Lighting,PushIn WIre SPlices & Connectors - 2834049-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting,PushIn WIre SPlices & Connectors
2834049-2
Connectors LED & Lighting,PushIn WIre SPlices & Connectors 2834049-2
REC 2P LATCHED POKE-IN WTW CONN.BK

REC 2P LATCHED POKE-IN WTW CONN.BK

Buy Now
Solid State Lighting Connector Assemblies - A124495-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A124495-ND
Solid State Lighting Connector Assemblies A124495-ND
SSL Connector 2 Position Receptacle Cable/Wire to Cable/Wire Poke-In

SSL Connector 2 Position Receptacle Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Lighting Connectors - 2834049-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2834049-2
Lighting Connectors 2834049-2
REC, 2P LATCHED POKE-IN WTW CONN.BK

REC, 2P LATCHED POKE-IN WTW CONN.BK

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2834049-2
Lighting Connectors 2834049-2
Lighting Connectors

Lighting Connectors

Buy Now
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity - 99Y0331 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity
99Y0331
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity 99Y0331
CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2834049-2 2834049-2 A124495-ND 2834049-2 99Y0331
Product Name Ballast Connectors Connectors LED & Lighting,PushIn WIre SPlices & Connectors Solid State Lighting Connector Assemblies Lighting Connectors Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Wire Connector
Termination Poke-In Crimp
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452480-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Standard Rectangular Connectors - 1-1589456-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details