TE Connectivity In-Series Adapters 1055064-1

Description
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Coupling Nut Plating Material : Gold Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Captured Center Contact Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Coupling Nut Plating Material : Gold Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Captured Center Contact Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1055064-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1055064-1
In-Series Adapters 1055064-1
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Coupling Nut Plating Material : Gold Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Captured Center Contact Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Right Angle
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Length : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel
  • Coupling Nut Plating Material : Gold

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Captured Center Contact
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SMA
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 1055064-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
1055064-1
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 1055064-1
1055064-1 2088 0000 00

1055064-1 2088 0000 00

Buy Now
Coaxial Connector (RF) Adapters - A111747-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A111747-ND
Coaxial Connector (RF) Adapters A111747-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
2088 0000 00 Amp - Te Connectivity - 41AJ1959 - Newark, An Avnet Company
Chicago, IL, United States
2088 0000 00 Amp - Te Connectivity
41AJ1959
2088 0000 00 Amp - Te Connectivity 41AJ1959
2088 0000 00

2088 0000 00

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1055064-1 1055064-1 A111747-ND 41AJ1959
Product Name In-Series Adapters Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Adapters 2088 0000 00 Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA
Unlock Full Specs
to access all available technical data