TE Connectivity Coaxial Connector (RF) Assemblies 031-0024-0001

Description
SMB Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMB Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1508-1246-ND
Coaxial Connector (RF) Assemblies 1508-1246-ND
SMB Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMB Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1111-031-0024-0001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1111-031-0024-0001-ND
Coaxial Connector (RF) Assemblies 1111-031-0024-0001-ND
RF CONNECTORS/COAXIAL CONNECTORS

RF CONNECTORS/COAXIAL CONNECTORS

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-0024-0001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-0024-0001
RF Connectors / Coaxial Connectors 031-0024-0001
RF Connectors / Coaxial Connectors 031-0024-0001

RF Connectors / Coaxial Connectors 031-0024-0001

Buy Now Datasheet
031-0024-0001 Rohs Compliant Microdot - Te Connectivity - 73J7455 - Newark, An Avnet Company
Chicago, IL, United States
031-0024-0001 Rohs Compliant Microdot - Te Connectivity
73J7455
031-0024-0001 Rohs Compliant Microdot - Te Connectivity 73J7455
031-0024-0001 ROHS COMPLIANT: YES

031-0024-0001 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1508-1246-ND 1111-031-0024-0001-ND 031-0024-0001 73J7455
Product Name Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors 031-0024-0001 Rohs Compliant Microdot - Te Connectivity
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 7123135P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 0.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 76 Degrees
Voltage Rating 500 volts
View Details
Coax Connectors - 1-1337450-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
5 suppliers