TE Connectivity ™ Connectors, Interconnects - Solid State Lighting Connectors - Contacts 2834012-3

Description
Win Source Part Number: 994386-2834012-3 Category: Connectors, Interconnects>Solid State Lighting Connectors - Contacts Number of Positions: 1 Connector Type: Contact, Poke-In Wire Termination: Solder Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 16-20 AWG Contact Material: Copper Alloy Voltage Rating: 300 V Standard Package: 1,500 Style: Board to Cable/Wire Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -2834012-3-CSI,2266- 2834012-3TR,-2834012 -3-SI,A123689CT,A123 689TR Base Product Number: 2834012
Request a Quote Datasheet
Description
Win Source Part Number: 994386-2834012-3 Category: Connectors, Interconnects>Solid State Lighting Connectors - Contacts Number of Positions: 1 Connector Type: Contact, Poke-In Wire Termination: Solder Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 16-20 AWG Contact Material: Copper Alloy Voltage Rating: 300 V Standard Package: 1,500 Style: Board to Cable/Wire Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -2834012-3-CSI,2266- 2834012-3TR,-2834012 -3-SI,A123689CT,A123 689TR Base Product Number: 2834012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Solid State Lighting Connectors - Contacts - 2834012-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Contacts
2834012-3
Connectors, Interconnects - Solid State Lighting Connectors - Contacts 2834012-3
Win Source Part Number: 994386-2834012-3 Category: Connectors, Interconnects>Solid State Lighting Connectors - Contacts Number of Positions: 1 Connector Type: Contact, Poke-In Wire Termination: Solder Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 16-20 AWG Contact Material: Copper Alloy Voltage Rating: 300 V Standard Package: 1,500 Style: Board to Cable/Wire Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -2834012-3-CSI,2266- 2834012-3TR,-2834012 -3-SI,A123689CT,A123 689TR Base Product Number: 2834012

Win Source Part Number: 994386-2834012-3
Category: Connectors, Interconnects>Solid State Lighting Connectors - Contacts
Number of Positions: 1
Connector Type: Contact, Poke-In Wire
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-20 AWG
Contact Material: Copper Alloy
Voltage Rating: 300 V
Standard Package: 1,500
Style: Board to Cable/Wire
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -2834012-3-CSI,2266-2834012-3TR,-2834012-3-SI,A123689CT,A123689TR
Base Product Number: 2834012

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 2834012-3
Product Name Connectors, Interconnects - Solid State Lighting Connectors - Contacts
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208764-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details