TE Connectivity Automotive Terminals 1-1823233-3

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5K Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.023 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 13.8 MM  [.543 INCH ] Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 40000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5K Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.023 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 13.8 MM  [.543 INCH ] Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 40000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-1823233-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-1823233-3
Automotive Terminals 1-1823233-3
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5K Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.023 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 13.8 MM  [.543 INCH ] Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 40000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5K
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM  [.023 INCH ]
  • Mating Tab Width : 1.5 MM  [.06 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • Terminal Type : Tab

Dimensions


  • PCB Hole Diameter : 1 MM  [.04 INCH ]
  • Tab Length : 13.8 MM  [.543 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 40000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-1823233-3
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 23AC1093 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1-2141859-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details