TE Connectivity
Quick Disconnects
2825431-2
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 1.9 - 3.4 MM [.074 - .133 INCH ] Overall Length : 20.6 MM [.811 INCH ] Wire Size (MMSQ) : .51 - 1.38 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582
Mechanical Attachment Mating Retention Type : Dimple
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 1.9 - 3.4 MM [.074 - .133 INCH ] Overall Length : 20.6 MM [.811 INCH ] Wire Size (MMSQ) : .51 - 1.38 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582
Mechanical Attachment Mating Retention Type : Dimple
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 1.9 - 3.4 MM [.074 - .133 INCH ] Overall Length : 20.6 MM [.811 INCH ] Wire Size (MMSQ) : .51 - 1.38 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582
Mechanical Attachment Mating Retention Type : Dimple
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Accepts Wire Insulation Diameter Range : 1.9 - 3.4 MM [.074 - .133 INCH ]
- Overall Length : 20.6 MM [.811 INCH ]
- Wire Size (MMSQ) : .51 - 1.38
- Wire Size (AWG) : 20 - 16
- Wire Size (CMA) : 1021 - 2582
Mechanical Attachment
- Mating Retention Type : Dimple
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
- Sealable : No
- Terminates To : Wire & Cable
- Wire/Cable Type : Regular Wire
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2825431-2 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details