TE Connectivity Ring Terminals 2819150-6

Description
Contact Features Barrel Type : Open Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.3 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 7.7 MM  [.3 INCH ] Compatible Insulation Diameter Range : 5.5 - 7.7 MM  [.22 - .3 INCH ] Product Length : 50.1 MM  [1.97 INCH ] Tongue Thickness : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.3 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 7.7 MM  [.3 INCH ] Compatible Insulation Diameter Range : 5.5 - 7.7 MM  [.22 - .3 INCH ] Product Length : 50.1 MM  [1.97 INCH ] Tongue Thickness : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2819150-6 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2819150-6
Ring Terminals 2819150-6
Contact Features Barrel Type : Open Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.3 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 7.7 MM  [.3 INCH ] Compatible Insulation Diameter Range : 5.5 - 7.7 MM  [.22 - .3 INCH ] Product Length : 50.1 MM  [1.97 INCH ] Tongue Thickness : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Tin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 5.3 MM  [.21 INCH ]
  • Compatible Insulation Diameter (Max) : 7.7 MM  [.3 INCH ]
  • Compatible Insulation Diameter Range : 5.5 - 7.7 MM  [.22 - .3 INCH ]
  • Product Length : 50.1 MM  [1.97 INCH ]
  • Tongue Thickness : 1.2 MM  [.047 INCH ]
  • Wire Size (MMSQ) : 10 - 16
  • Wire Size (AWG) : 7 - 5

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Slotted Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Crimp Barrel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2819150-6
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details