TE Connectivity Magnet Wire Terminals 281623-2

Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 3 MM  [.118 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .326 - .8 Product Length : 18.4 MM  [.722 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 3.37 MM  [.133 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Termination Features Crimp Area Length : 7.87 MM  [.31 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 3 MM  [.118 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .326 - .8 Product Length : 18.4 MM  [.722 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 3.37 MM  [.133 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Termination Features Crimp Area Length : 7.87 MM  [.31 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 281623-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
281623-2
Magnet Wire Terminals 281623-2
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 3 MM  [.118 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .326 - .8 Product Length : 18.4 MM  [.722 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 3.37 MM  [.133 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Termination Features Crimp Area Length : 7.87 MM  [.31 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Compatible Insulation Diameter Range : 3 MM  [.118 INCH ]
  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .326 - .8
  • Product Length : 18.4 MM  [.722 INCH ]
  • Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ]
  • Terminal Height : 3.37 MM  [.133 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Termination Features


  • Crimp Area Length : 7.87 MM  [.31 INCH ]
  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A125086TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A125086TR-ND
Terminals - Magnetic Wire Connectors A125086TR-ND
CONN MAG TERM 18-22AWG CRIMP

CONN MAG TERM 18-22AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A125086CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A125086CT-ND
Terminals - Magnetic Wire Connectors A125086CT-ND
CONN MAG TERM 18-22AWG CRIMP

CONN MAG TERM 18-22AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
281623-2
Terminals 281623-2
Terminals MAG-MATE TERMINALS

Terminals MAG-MATE TERMINALS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 281623-2 A125086TR-ND A125086CT-ND 281623-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details