TE Connectivity Rectangular Wire & Cable Connectors & Housings 280590

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 280590 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
280590
Rectangular Wire & Cable Connectors & Housings 280590
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-1

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332132-280590 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332132-280590
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332132-280590
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332132-280590 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.156" (3.96mm) Color: Green Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -280590-LSI,280590-N D,A121796 Base Product Number: 2805 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332132-280590
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.156" (3.96mm)
Color: Green
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -280590-LSI,280590-ND,A121796
Base Product Number: 2805
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Housings - A121796-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121796-ND
Rectangular Connector Housings A121796-ND
"2 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)"

"2 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)"

Buy Now Datasheet
Wire Housings & Plugs - 5091641P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5091641P
Wire Housings & Plugs 5091641P
TE Connectivity 280590 Connector Housing

TE Connectivity 280590 Connector Housing

Supplier's Site
Wire Housings & Plugs - 5091641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5091641
Wire Housings & Plugs 5091641
TE Connectivity 280590 Connector Housing

TE Connectivity 280590 Connector Housing

Supplier's Site
Singapore, Singapore
5A Electronic Connector
340-280590
5A Electronic Connector 340-280590
2 Pos 1 Row Female Socket Connector, 5A, 0.156" Pitch, Green Product overview: 280590 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280590 can be used for catalog matching and distributor lookup.

2 Pos 1 Row Female Socket Connector, 5A, 0.156" Pitch, Green Product overview: 280590 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280590 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Conn Housing RCP 2 POS 3.96mm Crimp ST - 792-280590 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 2 POS 3.96mm Crimp ST
792-280590
Conn Housing RCP 2 POS 3.96mm Crimp ST 792-280590
Conn Housing RCP 2 POS 3.96mm Crimp ST

Conn Housing RCP 2 POS 3.96mm Crimp ST

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 280590 1332132-280590 A121796-ND 5091641P 5091641 340-280590 280590 792-280590
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs 5A Electronic Connector Conn Housing RCP 2 POS 3.96mm Crimp ST
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable, Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102022-2 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 102766-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
9 suppliers