TE Connectivity Rectangular Wire & Cable Connectors & Housings 104257-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 10.11 MM  [.398 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 10.11 MM  [.398 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 104257-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
104257-3
Rectangular Wire & Cable Connectors & Housings 104257-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 10.11 MM  [.398 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 6.73 MM  [.265 INCH ]
  • Connector Length : 10.11 MM  [.398 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 600
  • Insulation Resistance (Min) (MEGOHM) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A28401-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A28401-ND
Rectangular Connector Housings A28401-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 104257-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
104257-3
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 104257-3
04 MTE RCPT HSG SR LATCH .100

04 MTE RCPT HSG SR LATCH .100

Buy Now
Rectangular Connectors - 104257-3 - 905064-104257-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 104257-3
905064-104257-3
Rectangular Connectors - 104257-3 905064-104257-3
Manufacturer: TE Connectivity Win Source Part Number: 905064-104257-3 Series: AMPMODU MTE Features: 4 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 104257 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -104257-3-LSI, 2266-104257-3, -104257-3-CSI, 1042573, A28401, -104257-3-SI, 104257-3-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905064-104257-3
Series: AMPMODU MTE
Features: 4 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 104257
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -104257-3-LSI, 2266-104257-3, -104257-3-CSI, 1042573, A28401, -104257-3-SI, 104257-3-ND

Buy Now Datasheet
Wire Housings & Plugs - 452612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
452612
Wire Housings & Plugs 452612
TE Connectivity 104257-3

TE Connectivity 104257-3

Supplier's Site
Wire Housings & Plugs - 452612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
452612P
Wire Housings & Plugs 452612P
4 way MTE Receptacle Housing

4 way MTE Receptacle Housing

Supplier's Site
Rectangular Connector - 104257-3 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
104257-3
Rectangular Connector 104257-3
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Singapore, Singapore
3A Electronic Connector
340-104257-3
3A Electronic Connector 340-104257-3
4 Pos 2.54mm IDC Receptacle Housing, 3A, 105°C Product overview: 104257-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-104257-3 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm IDC Receptacle Housing, 3A, 105°C Product overview: 104257-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-104257-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Receptacle Assembly; Thermoplastic; Receptacle; Single; 0.100 in.; MTE (IDC) - 70083336 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle Assembly; Thermoplastic; Receptacle; Single; 0.100 in.; MTE (IDC)
70083336
Receptacle Assembly; Thermoplastic; Receptacle; Single; 0.100 in.; MTE (IDC) 70083336
Receptacle Assembly Housing, Thermoplastic Housing Material, 0.100 in. Centerline Matrix, Black Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy

Receptacle Assembly Housing, Thermoplastic Housing Material, 0.100 in. Centerline Matrix, Black

  • Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy
Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
104257-3
Connectors >> Rectangular Connectors Housings 104257-3
2.54mm 1x4P 4 1 带锁扣 P=2.54mm Rectangular Connectors Housings ROHS

2.54mm 1x4P 4 1 带锁扣 P=2.54mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104257-3 A28401-ND 104257-3 905064-104257-3 452612 452612P 104257-3 340-104257-3 70083336 104257-3
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Rectangular Connectors - 104257-3 Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector 3A Electronic Connector Receptacle Assembly; Thermoplastic; Receptacle; Single; 0.100 in.; MTE (IDC) Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp, Insulation Displacement (IDC) IDC IDC IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free-Hanging, Snap-In
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104353-4 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers